Status: | Unknown |
---|---|
Series: | VERO 13 Series |
RoHS: | Unknown |
Prices starting from US$11.33
Distributor | Stock | ||
---|---|---|---|
element14
from US$11.33
|
-
|
Buy Now |
Product Range | VERO 13 Series |
---|---|
LED Color | White |
Viewing Angle | - |
Luminous Flux @ Test | 2000lm |
CCT | 5000K |
Forward Current If Max | - |
Forward Voltage @ Test | 33.7V |
Forward Current @ Test | 500mA |
Where can I find additional details, specifications and documents for a BXRC-50C2000-C-04?
Additional datasheets, footprints and schematics for BXRC-50C2000-C-04 are listed on our Part Details page. You can also find images and similar parts to BXRC-50C2000-C-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRC-50C2000-C-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-50C2000-C-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRC-50C2000-C-04 fall under?
The BXRC-50C2000-C-04 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRC-50C2000-C-04 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-50C2000-C-04 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRC-50C2000-C-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRC-50C2000-C-04 have stock available?
Authorised distributors including element14 have stock available or on a lead time for BXRC-50C2000-C-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRC-50C2000-C-04 often in real-time on the comparison pages.
What if I can't find stock of BXRC-50C2000-C-04?
You can fill out our help required form which you can use to request a quote for BXRC-50C2000-C-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.