Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
COB Color | Neutral White |
---|---|
Colour Rendering Index Max | 80 |
Luminous Flux @ Test | 3500lm |
Forward Current @ Test | 2.1A |
Viewing Angle | 120° |
Forward Voltage VF Typ | 25.6V |
RoHS Compliant | Yes |
Led, High Brightness, Neutral White, 3500Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a BXRA-N3500-00L00?
Additional datasheets, footprints and schematics for BXRA-N3500-00L00 are listed on our Part Details page. You can also find images and similar parts to BXRA-N3500-00L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-N3500-00L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-N3500-00L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-N3500-00L00 fall under?
The BXRA-N3500-00L00 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-N3500-00L00 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-N3500-00L00 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-N3500-00L00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRA-N3500-00L00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BXRA-N3500-00L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-N3500-00L00 often in real-time on the comparison pages.
What if I can't find stock of BXRA-N3500-00L00?
You can fill out our help required form which you can use to request a quote for BXRA-N3500-00L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.