Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0151
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
149,800
in stock
|
Buy Now | |
element14
from US$0.0433
|
1,752,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
993,473
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
959,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
219,403
in stock
|
Buy Now | |
TTI Europe
from US$0.0232
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0151
|
27,047
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
18,819
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0387
|
8,124
in stock
|
Buy Now | |
Future Electronics
from US$0.0276
|
-
|
Buy Now |
Product Range | XH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | XH Series Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
Wire Size | 22AWG |
Wire Size (AWG) | 28AWG to 22AWG |
CRIMP TERMINAL, XH, 28-22AWG | element14 |
Contact, Crimp, Socket, 28-22Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
XH-2.5mm loose piece Contact 28-22 awg | RS |
PITCH2.5,3A,250V,AWG#30-#22 | TTI Europe |
JST Crimp socket for AWG 28...22, Socket, 28 ... 22AWG | Distrelec |
JST BXH-001T-P0.6 Loose Contact XH Series | Rapid Electronics |
Hand Tools For Loose Piece Terminal | Future Electronics |
Where can I find additional details, specifications and documents for a BXH-001T-P0.6?
Additional datasheets, footprints and schematics for BXH-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to BXH-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXH-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXH-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXH-001T-P0.6 fall under?
The BXH-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BXH-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXH-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the BXH-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXH-001T-P0.6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BXH-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXH-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of BXH-001T-P0.6?
You can fill out our help required form which you can use to request a quote for BXH-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.