BXEB-TL-2750G-1000-A-13 LED Modules by Bridgelux

LED MODULE, LINEAR, 2700K-5000K, 1676LM

Status: Unknown
Series: Vesta Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.16

Distributor Stock
Logo for Farnell
Farnell
from US$5.16
156
in stock
Buy Now
Logo for element14
element14
from US$5.49
156
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.39
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range Vesta Series
LED Module Type Board + LED + Connector
LED Colour White
CCT 5000K
Luminous Flux @ Test 1676lm
Power Rating 12.4W
RoHS Compliant Yes

Alternative Descriptions

Led Module, Linear, 2700K-5000K, 1676Lm | Newark Electronics
Vesta Tunable White Linear 1ft 2700-5000K 90CRI 1600lm 130lm/W | Future Electronics
LED Uni-Color White 1596lm/1676lm 2700k/5000K LED Module 4-Pin Tray | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXEB-TL-2750G-1000-A-13?

Additional datasheets, footprints and schematics for BXEB-TL-2750G-1000-A-13 are listed on our Part Details page. You can also find images and similar parts to BXEB-TL-2750G-1000-A-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXEB-TL-2750G-1000-A-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXEB-TL-2750G-1000-A-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXEB-TL-2750G-1000-A-13 fall under?

The BXEB-TL-2750G-1000-A-13 is listed under LED Lighting Components > LED Modules > White LED Modules.

Can I view similar or alternative parts?

You can view similar parts to BXEB-TL-2750G-1000-A-13 when available in the White LED Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXEB-TL-2750G-1000-A-13 you can contact the distributor directly for product support, shipping queries etc.

Is the BXEB-TL-2750G-1000-A-13 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXEB-TL-2750G-1000-A-13 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and EBV Elektronik have stock available or on a lead time for BXEB-TL-2750G-1000-A-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXEB-TL-2750G-1000-A-13 often in real-time on the comparison pages.

What if I can't find stock of BXEB-TL-2750G-1000-A-13?

You can fill out our help required form which you can use to request a quote for BXEB-TL-2750G-1000-A-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay