BXCS-12D-N2P-01-A Optoelectronics & Displays by Bridgelux

DALI DT8 CONTROL MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.15

Distributor Stock
Logo for Farnell
Farnell
from US$16.56
21
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$13.15
39
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.28
21
in stock
Buy Now
Logo for element14
element14
from US$17.99
21
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$18.14
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

DALI DT8 controller | Transfer Multisort Elektronik
Control Mod, Dali-2 Dt8, Rj45, Pwm, 12V Rohs Compliant: Yes |Bridgelux BXCS-12D-N2P-01-A | Newark Electronics
CONTROL MOD, DALI-2 DT8, RJ45, PWM, 12V | element14
Bridgelux« Vesta« Flex 12 V Input DALI-2 DT8 Dual Channel Control Module | Future Electronics
LED Driver Module DALI 1-CH 12W Wire Leaded | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXCS-12D-N2P-01-A?

Additional datasheets, footprints and schematics for BXCS-12D-N2P-01-A are listed on our Part Details page. You can also find images and similar parts to BXCS-12D-N2P-01-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXCS-12D-N2P-01-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXCS-12D-N2P-01-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXCS-12D-N2P-01-A fall under?

The BXCS-12D-N2P-01-A is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to BXCS-12D-N2P-01-A when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXCS-12D-N2P-01-A you can contact the distributor directly for product support, shipping queries etc.

Is the BXCS-12D-N2P-01-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BXCS-12D-N2P-01-A have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BXCS-12D-N2P-01-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXCS-12D-N2P-01-A often in real-time on the comparison pages.

What if I can't find stock of BXCS-12D-N2P-01-A?

You can fill out our help required form which you can use to request a quote for BXCS-12D-N2P-01-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay