Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
61,250
in stock
|
Buy Now | |
element14
from US$0.0448
|
137,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
106,279
in stock
|
Buy Now | |
Farnell
from US$0.0450
|
105,391
in stock
|
Buy Now | |
Chip One Stop
from US$0.0198
|
10,550
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
9,524
in stock
|
Buy Now | |
Conrad
from US$0.15
|
3,501
in stock
|
Buy Now | |
TTI Europe
from US$0.0274
|
-
|
Buy Now |
Product Range | XA Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | XA Series Housing |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Cable Diameter Max | 1.9mm |
Cable Diameter Min | 1.2mm |
Contact Termination | Crimp |
External Depth | 1.9mm |
External Length / Height | 2.3mm |
External Width | 6.5mm |
Insulation Diameter Max | 1.9mm |
Insulation Diameter Min | 1.2mm |
Wire Area Size Max | 0.33mm² |
Wire Area Size Min | 0.08mm² |
CONTACT, CRIMP, RECEPTACLE, 28-22AWG | element14 |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
CRIMP CONTACT FOR XAP HOUSING, 28-22 AWG | RS |
Connection (components): Crimp | Conrad |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
Where can I find additional details, specifications and documents for a BXA-001T-P0.6?
Additional datasheets, footprints and schematics for BXA-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to BXA-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXA-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXA-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXA-001T-P0.6 fall under?
The BXA-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BXA-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXA-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the BXA-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXA-001T-P0.6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for BXA-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXA-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of BXA-001T-P0.6?
You can fill out our help required form which you can use to request a quote for BXA-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.