Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$15.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.70
|
No stock
|
Buy Now |
Output Voltage | 5V |
---|---|
Inverter Type | Backlight |
Output Current | 5mA |
RoHS Compliant | Yes |
Ccfl Inverter, Dual O/P, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a BXA-601?
Additional datasheets, footprints and schematics for BXA-601 are listed on our Part Details page. You can also find images and similar parts to BXA-601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXA-601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXA-601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXA-601 fall under?
The BXA-601 is listed under Optoelectronics & Displays > Backlight Drivers.
Can I view similar or alternative parts?
You can view similar parts to BXA-601 when available in the Backlight Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXA-601 you can contact the distributor directly for product support, shipping queries etc.
Is the BXA-601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXA-601 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BXA-601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXA-601 often in real-time on the comparison pages.
What if I can't find stock of BXA-601?
You can fill out our help required form which you can use to request a quote for BXA-601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.