Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Universal Programmer |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 51.2Mbps Data Rate Available with 4 & 8 Sockets Batego II Technology Ultra Low VCC Support |
Kit Contents | Universal Programmer 19" TFT Mouse Keyboard Windows 7 DVD & License |
Universal Programmer, 51.2Mbps | Newark Electronics |
UNIVERSAL PROGRAMMING DEVICE | element14 |
Where can I find additional details, specifications and documents for a BX48 BATEGO II?
Additional datasheets, footprints and schematics for BX48 BATEGO II are listed on our Part Details page. You can also find images and similar parts to BX48 BATEGO II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BX48 BATEGO II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BX48 BATEGO II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BX48 BATEGO II fall under?
The BX48 BATEGO II is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to BX48 BATEGO II when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BX48 BATEGO II you can contact the distributor directly for product support, shipping queries etc.
Is the BX48 BATEGO II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BX48 BATEGO II have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BX48 BATEGO II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BX48 BATEGO II often in real-time on the comparison pages.
What if I can't find stock of BX48 BATEGO II?
You can fill out our help required form which you can use to request a quote for BX48 BATEGO II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.