Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Bit |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
RoHS Compliant | NA |
WIRE WRAPPING BIT, 22-24 AWG | Jonard BW-2224 | RS Americas |
Tools, Wire Wrap | Newark Electronics |
Where can I find additional details, specifications and documents for a BW-2224?
Additional datasheets, footprints and schematics for BW-2224 are listed on our Part Details page. You can also find images and similar parts to BW-2224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BW-2224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BW-2224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BW-2224 fall under?
The BW-2224 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to BW-2224 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BW-2224 you can contact the distributor directly for product support, shipping queries etc.
Is the BW-2224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BW-2224 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BW-2224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BW-2224 often in real-time on the comparison pages.
What if I can't find stock of BW-2224?
You can fill out our help required form which you can use to request a quote for BW-2224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.