Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Soldering Fume Extraction |
---|---|
For Use With | BVX-201 fume extraction system |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hose Length | 1220mm |
1200mm,extractor arm | RS |
Arm, Flex, Esd, 1.2M With Nozzle | Newark Electronics |
ARM, FLEX, ESD, 1.2M WITH NOZZLE | element14 |
Metcal Flexible Exhaust Arm 75m³/h | Distrelec |
Where can I find additional details, specifications and documents for a BVX-ARML?
Additional datasheets, footprints and schematics for BVX-ARML are listed on our Part Details page. You can also find images and similar parts to BVX-ARML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVX-ARML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVX-ARML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVX-ARML fall under?
The BVX-ARML is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to BVX-ARML when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVX-ARML you can contact the distributor directly for product support, shipping queries etc.
Is the BVX-ARML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVX-ARML have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BVX-ARML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVX-ARML often in real-time on the comparison pages.
What if I can't find stock of BVX-ARML?
You can fill out our help required form which you can use to request a quote for BVX-ARML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.