Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0331
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
175,800
in stock
|
Buy Now | |
element14
from US$0.07
|
971,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
897,329
in stock
|
Buy Now | |
Farnell
from US$0.0453
|
837,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.0331
|
109,296
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
80,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
29,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
9,600
in stock
|
Buy Now | |
CoreStaff
from US$0.0400
|
22
in stock
|
Buy Now | |
Sorelec
-
|
34,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0427
|
-
|
Buy Now |
Product Range | VH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VH Series Housing |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.02mm |
Cable Diameter Min | 0.64mm |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Receptacle |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Wire Area Size Max | 0.83mm² |
Wire Area Size Min | 0.33mm² |
Wire Size (AWG) | 22AWG to 18AWG |
CRIMP SOCKET, 0.33-0.83MM | element14 |
Contact, Socket, 18-22Awg, Crimp | Newark Electronics |
VH-Loose piece crimp Contact 22-18 awg | RS |
PITCH3.96,10A(AWG#16),250V | TTI Europe |
Contact | Transfer Multisort Elektronik |
JST BVH-21T-P1.1 Loose Contact For VH Series | Rapid Electronics |
BVH Series 18-22 Crimp Terminal Socket | Future Electronics |
Where can I find additional details, specifications and documents for a BVH-21T-P1.1?
Additional datasheets, footprints and schematics for BVH-21T-P1.1 are listed on our Part Details page. You can also find images and similar parts to BVH-21T-P1.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVH-21T-P1.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVH-21T-P1.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVH-21T-P1.1 fall under?
The BVH-21T-P1.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BVH-21T-P1.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVH-21T-P1.1 you can contact the distributor directly for product support, shipping queries etc.
Is the BVH-21T-P1.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVH-21T-P1.1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for BVH-21T-P1.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVH-21T-P1.1 often in real-time on the comparison pages.
What if I can't find stock of BVH-21T-P1.1?
You can fill out our help required form which you can use to request a quote for BVH-21T-P1.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.