Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.0380
Product Range | VL Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VL Series Pin |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Cable Diameter Max | 3.4mm |
Cable Diameter Min | 1.9mm |
Contact Termination | Crimp |
Current Rating | 20A |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
VL 6.2 20A receptacle contact,awg 12-22 | RS |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-16 AWG, CRIMP | element14 |
Lockable cable-to-PCB and cable-to-cable connection. For large cross-sectional areas and high contact pressure. The catch bars on the housing and pin header make an audible click when plugging in. Can be easily soldered due to pre-tinning the pin header | Conrad |
Where can I find additional details, specifications and documents for a BVF-61T-P2.0?
Additional datasheets, footprints and schematics for BVF-61T-P2.0 are listed on our Part Details page. You can also find images and similar parts to BVF-61T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVF-61T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVF-61T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVF-61T-P2.0 fall under?
The BVF-61T-P2.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BVF-61T-P2.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVF-61T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the BVF-61T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVF-61T-P2.0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for BVF-61T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVF-61T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of BVF-61T-P2.0?
You can fill out our help required form which you can use to request a quote for BVF-61T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.