Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.49
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
3,997
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,927
in stock
|
Buy Now | |
element14
from US$1.05
|
1,927
in stock
|
Buy Now | |
Farnell
from US$1.00
|
1,927
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
180
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
AEC-Q100 qualified |
Built-in overcurrent limiting circuit (OCP) |
Built-in thermal shutdown circuit (TSD) |
Built-in open load detection function (at output OFF) |
Direct control enabled from CMOS logic IC, etc. |
Built-in under voltage lockout function |
Built-in Output State Pin |
On-Resistance RON=90mΩ (Typ) (VBB=14V, Tj=25°C, IOUT=0.5A) |
Monolithic power management IC with the control block (CMOS) and power MOS FET mounted on a single chip |
Enables operation at low voltage down to 4.2V |
Channel Number [ch] | 1 |
---|---|
Drain-Source Voltage (Max.)[V] | 45 |
Output Current[A] | 2.7 |
ON Resistance [mΩ] | 90 |
Over Current Detect [A] | 2.7 |
Active Clamp Energy [mJ] | 68 |
UVLO Detection Voltage(Max.)[V] | 4.2 |
Supply Voltage(Min.)[V] | 4.5 |
Supply Voltage(Max.)[V] | 36 |
Current consumption(Typ.)[µA] | 200 |
Thermal Shut Down | Self-restart |
Open Load Detect [V] | 2 |
Status Terminal | Available |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BV1HD090FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Power Switch High Side 9A 8-Pin SOP-J Emboss T/R | Avnet Asia |
Smart High Side Switch ICs | RS |
Power Load Switch, Aec-Q100, 36V, Sop-J8 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, 36V, SOP-J8 | element14 |
Power Switch ICs - Power Distribution | Future Electronics |
Where can I find additional details, specifications and documents for a BV1HD090FJ-CE2?
Additional datasheets, footprints and schematics for BV1HD090FJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BV1HD090FJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BV1HD090FJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BV1HD090FJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BV1HD090FJ-CE2 fall under?
The BV1HD090FJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BV1HD090FJ-CE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BV1HD090FJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BV1HD090FJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BV1HD090FJ-CE2 have stock available?
Authorised distributors including Avnet Asia, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BV1HD090FJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BV1HD090FJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BV1HD090FJ-CE2?
You can fill out our help required form which you can use to request a quote for BV1HD090FJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.