Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
CoreStaff
from US$0.22
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
P-MOSFET high-side load switch |
Low input voltage |
Ultra low bias current |
Ultra low standby current |
Built-in discharge circuit |
Built-in soft start circuit |
Built-in short circuit protection |
Input logic : Active-High |
Ultra small package |
ESD protection |
Supply Voltage(Min.)[V] | 1.1 |
---|---|
Supply Voltage(Max.)[V] | 5 |
Current consumption(Typ.)[µA] | 0.35 |
ON Resistance [mΩ] | 140 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Output Current[A] | 2 |
Over Current Detect [A] | 1.5A(Vin=1.2V) 4.4A(Vin=1.8V) |
Output Turn on Time [ms] | 0.032 |
Discharge resistance[Ω] | 80 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 0.8x0.8 (t=0.35) |
Data Sheet |
---|
BUS1DJC0GWZ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, High Side, -30 To 85Deg C | Newark Electronics |
1ch Ultra Small High Side Load Switch-in a UCSP30L1 PKG | Future Electronics |
Power Switch Hi Side 2A 4-Pin UCSP30L1 Embossed T/R | Avnet America |
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BUS1DJC0GWZ-E2?
Additional datasheets, footprints and schematics for BUS1DJC0GWZ-E2 are listed on our Part Details page. You can also find images and similar parts to BUS1DJC0GWZ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUS1DJC0GWZ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUS1DJC0GWZ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUS1DJC0GWZ-E2 fall under?
The BUS1DJC0GWZ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BUS1DJC0GWZ-E2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUS1DJC0GWZ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BUS1DJC0GWZ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BUS1DJC0GWZ-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BUS1DJC0GWZ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUS1DJC0GWZ-E2 often in real-time on the comparison pages.
What if I can't find stock of BUS1DJC0GWZ-E2?
You can fill out our help required form which you can use to request a quote for BUS1DJC0GWZ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.