Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.55
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.21
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$25.46
|
8
in stock
|
Buy Now | |
element14
from US$18.66
|
8
in stock
|
Buy Now | |
Farnell
from US$13.55
|
8
in stock
|
Buy Now | |
RS Americas
from US$14.82
|
-
|
Buy Now | |
Distrelec
from US$15.33
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
50 Ohm Jack To Jack SMA Adapter | RS |
Coupler | Transfer Multisort Elektronik |
Rf Coax Adapter, Sma Jack-Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM | element14 |
Adapter RF SMA J-J STR Body:GoldPLDBrass 50Ohm PTFE Cnt:GoldPLDBeCu 4-HoleFlange | Mueller BU-P72973 | RS Americas |
Mueller Electric Co SMA Connector, Gold, Gold-Plated, 500V | Distrelec |
Where can I find additional details, specifications and documents for a BU-P72973?
Additional datasheets, footprints and schematics for BU-P72973 are listed on our Part Details page. You can also find images and similar parts to BU-P72973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P72973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P72973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P72973 fall under?
The BU-P72973 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P72973 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P72973 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P72973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P72973 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-P72973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P72973 often in real-time on the comparison pages.
What if I can't find stock of BU-P72973?
You can fill out our help required form which you can use to request a quote for BU-P72973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.