Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.57
|
6
in stock
|
Buy Now | |
RS
from US$20.53
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$22.66
|
10
in stock
|
Buy Now | |
element14
from US$17.68
|
10
in stock
|
Buy Now | |
Farnell
from US$17.70
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.78
|
7
in stock
|
Buy Now | |
RS Americas
from US$17.83
|
-
|
Buy Now |
Retract Stkble Banana TestLead Red 60" | RS |
Stackable 4Mm Banana Plug, Red, 1.52M Rohs Compliant: Yes |Mueller Electric BU-P4911B-60-2 | Newark Electronics |
STACKABLE 4MM BANANA PLUG, RED, 1.52M | element14 |
Test lead | Transfer Multisort Elektronik |
Mueller Electric Co Test Lead 1.52m Red | Distrelec |
TL, RETR-STKBL BAN,60",SIL, RED | Mueller BU-P4911B-60-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P4911B-60-2?
Additional datasheets, footprints and schematics for BU-P4911B-60-2 are listed on our Part Details page. You can also find images and similar parts to BU-P4911B-60-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P4911B-60-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P4911B-60-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P4911B-60-2 fall under?
The BU-P4911B-60-2 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to BU-P4911B-60-2 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P4911B-60-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P4911B-60-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P4911B-60-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BU-P4911B-60-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P4911B-60-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P4911B-60-2?
You can fill out our help required form which you can use to request a quote for BU-P4911B-60-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.