Status: | Unknown |
---|---|
Series: | BU-P1809 Series |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.57
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
12
in stock
|
Buy Now | |
RS
from US$3.22
|
10
in stock
|
Buy Now | |
element14
from US$3.79
|
2
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now | |
Distrelec
from US$2.84
|
-
|
Buy Now |
Accessory Type | Pin Jack to Banana Plug Adapter |
---|---|
For Use With | Test Equipment s |
Product Range | BU-P1809 Series |
Connector Colour | Red |
Connector Mounting | Plug In Mount |
Current Rating | 5A |
Plug | Transfer Multisort Elektronik |
Adapter, Pin Jack To Banana Plug, Red | Newark Electronics |
Adapter: Pin Jack to 4mm Banana Plug, Re | RS |
ADAPTER, PIN JACK TO BANANA PLUG, RED | element14 |
PIN TIP JACK/BANA PLUG RED | Mueller BU-P1809-2 | RS Americas |
Mueller Electric Co Banana Connector, Plug, Red, 5A, 2.5kV, Gold over Nickel | Distrelec |
Where can I find additional details, specifications and documents for a BU-P1809-2?
Additional datasheets, footprints and schematics for BU-P1809-2 are listed on our Part Details page. You can also find images and similar parts to BU-P1809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1809-2 fall under?
The BU-P1809-2 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-P1809-2 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1809-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for BU-P1809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1809-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P1809-2?
You can fill out our help required form which you can use to request a quote for BU-P1809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.