Status: | Unknown |
---|---|
Series: | DS-5 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Core Architecture | ARM |
---|---|
Supported Families | - |
Software Edition | Professional |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Mac OS Windows |
Product Range | DS-5 Series |
SVHC | No SVHC (15-Jan-2019) |
Ds-5 Pro Fl Perpetual & Dstream Bundle | Newark Electronics |
Where can I find additional details, specifications and documents for a BUNDS-KT-4PE00?
Additional datasheets, footprints and schematics for BUNDS-KT-4PE00 are listed on our Part Details page. You can also find images and similar parts to BUNDS-KT-4PE00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUNDS-KT-4PE00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUNDS-KT-4PE00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUNDS-KT-4PE00 fall under?
The BUNDS-KT-4PE00 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to BUNDS-KT-4PE00 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUNDS-KT-4PE00 you can contact the distributor directly for product support, shipping queries etc.
Is the BUNDS-KT-4PE00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUNDS-KT-4PE00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BUNDS-KT-4PE00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUNDS-KT-4PE00 often in real-time on the comparison pages.
What if I can't find stock of BUNDS-KT-4PE00?
You can fill out our help required form which you can use to request a quote for BUNDS-KT-4PE00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.