Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
760
in stock
|
Buy Now | |
element14
from US$1.35
|
760
in stock
|
Buy Now | |
Farnell
from US$1.29
|
760
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 350V |
Transition Frequency ft | - |
Power Dissipation Pd | 150W |
DC Collector Current | 15A |
DC Current Gain hFE | 300hFE |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
STMicroelectronics, BUB941ZTT4 | RS |
Transistor, Npn, 350V, 15A, To-263-3 | Newark Electronics |
TRANSISTOR, NPN, 350V, 15A, TO-263-3 | element14 |
Trans Darlington NPN 350V 15A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
BUB941ZT Series 350 V 15 A 150 W SMT NPN Power Darlington Transistor - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a BUB941ZTT4?
Additional datasheets, footprints and schematics for BUB941ZTT4 are listed on our Part Details page. You can also find images and similar parts to BUB941ZTT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUB941ZTT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUB941ZTT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUB941ZTT4 fall under?
The BUB941ZTT4 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUB941ZTT4 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUB941ZTT4 you can contact the distributor directly for product support, shipping queries etc.
Is the BUB941ZTT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUB941ZTT4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BUB941ZTT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUB941ZTT4 often in real-time on the comparison pages.
What if I can't find stock of BUB941ZTT4?
You can fill out our help required form which you can use to request a quote for BUB941ZTT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.