Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOP |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alarm Rtc, -40 To 85Deg C, Sop-8 | Newark Electronics |
Real Time Clock Serial 8-Pin SOP Embossed T/R | Avnet America |
ALARM RTC, -40 TO 85DEG C, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a BU9873F-GTE2?
Additional datasheets, footprints and schematics for BU9873F-GTE2 are listed on our Part Details page. You can also find images and similar parts to BU9873F-GTE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU9873F-GTE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU9873F-GTE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU9873F-GTE2 fall under?
The BU9873F-GTE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BU9873F-GTE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU9873F-GTE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU9873F-GTE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU9873F-GTE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU9873F-GTE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU9873F-GTE2 often in real-time on the comparison pages.
What if I can't find stock of BU9873F-GTE2?
You can fill out our help required form which you can use to request a quote for BU9873F-GTE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.