Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | 140 |
Driver Case Style | SQFP |
No. of Pins | 52Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
LCD SEGMENT DRIVER, 140 SEG, SQFP-52 | Farnell |
Lcd Segment Driver, 140 Seg, Sqfp-52 | Newark Electronics |
Where can I find additional details, specifications and documents for a BU9795AKS2?
Additional datasheets, footprints and schematics for BU9795AKS2 are listed on our Part Details page. You can also find images and similar parts to BU9795AKS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU9795AKS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU9795AKS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU9795AKS2 fall under?
The BU9795AKS2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BU9795AKS2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU9795AKS2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU9795AKS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU9795AKS2 have stock available?
Authorised distributors including Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for BU9795AKS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU9795AKS2 often in real-time on the comparison pages.
What if I can't find stock of BU9795AKS2?
You can fill out our help required form which you can use to request a quote for BU9795AKS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.