Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.63
|
30
in stock
|
Buy Now | |
CoreStaff
from US$1.64
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1/4 or 1/3 duty setting selectable 1/4duty driving: Max 276 segments 1/3duty driving: Max 207 segments |
1/3 or 1/2 bias setting selectable |
Support wide range of operation voltage from 2.7V to 6.0V, which can support TN LCDand VA LCD display. |
Integrated LCD voltage driving circuit |
Integrated oscillation circuit for LCD frame frequency |
Line or Frame inversion driving selectable |
Integrated 6ch general purpose outputs/ PWM outputs (SEG selectable) |
Support 256 step PWM function to realize backlight/ button LED illumination |
Support LCD frame frequency from 49Hz to 195Hz, total 8setting |
Support PWM frequency from 146Hz to 2.34KHz, total 16setting |
Support 3 wire serial interface + KEYOUT |
Support TTL level input to connect 3.3V MCU directly |
Support Max 30 key input detection (SEG selectable) |
Support INHb terminal to control Display ON/OFF |
Integrated voltage detected type power on reset circuit |
No external components required |
Low power consumption design |
Qualified AEC-Q100 Grade3 |
Grade | Automotive |
---|---|
Segment Element | 276 |
Duty | 1/4, 1/3 |
Bias | 1/3, 1/2 |
Elements of MUX 1:3 | 207 |
Elements of MUX 1:4 | 276 |
Interface [line serial] | 3wire+KEYOUT |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 2.7 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 6 |
Max KEYSCAN [Key] | 30 |
TTL input Support | Yes |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 14x14 (t=1.6) |
Data Sheet |
---|
BU97520AKV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lcd Segment Driver, Aec-Q100, Vqfp-80 | Newark Electronics |
BU97520AKV Series 6 V 276 Segment LCD Segment Driver - VQFP-80 | Future Electronics |
LCD DRVR 3.3V/5V 80-Pin VQFP Embossed T/R | Avnet America |
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80 | element14 |
Where can I find additional details, specifications and documents for a BU97520AKV-ME2?
Additional datasheets, footprints and schematics for BU97520AKV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU97520AKV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU97520AKV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU97520AKV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU97520AKV-ME2 fall under?
The BU97520AKV-ME2 is listed under Semiconductors - ICs > Drivers & Interfaces > Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU97520AKV-ME2 when available in the Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU97520AKV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU97520AKV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU97520AKV-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU97520AKV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU97520AKV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU97520AKV-ME2?
You can fill out our help required form which you can use to request a quote for BU97520AKV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.