Status: | Active |
---|---|
Series: | BU931P |
RoHS: | Compliant |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
197
in stock
|
Buy Now | |
element14
from US$2.58
|
48,076
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
27,920
in stock
|
Buy Now | |
Farnell
from US$2.30
|
25,504
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
700
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
670
in stock
|
Buy Now | |
Distrelec
from US$3.92
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.66
|
44
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Very rugged Bipolar technology |
High operating junction temperature |
Product Specifications |
---|
DS12349 Automotive-grade high voltage ignition coil driver NPN power Darlington transistor |
DARLINGTON TRANSISTOR, NPN, TO-247 | element14 |
Darlington Transistor, Npn, 400V, To-247 | Newark Electronics |
Trans Darlington NPN 400V 15A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
BU931P Series 400 V 15 A High Voltage NPN Power Darlington Transistor - TO-247-3 | Future Electronics |
Trans Darlington NPN 400V 15A TO247 | RS |
ST Darlington Transistor, NPN, 400V, 15A, TO-247 AEC-Q101 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU931P?
Additional datasheets, footprints and schematics for BU931P are listed on our Part Details page. You can also find images and similar parts to BU931P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU931P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU931P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU931P fall under?
The BU931P is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BU931P when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU931P you can contact the distributor directly for product support, shipping queries etc.
Is the BU931P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BU931P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for BU931P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU931P often in real-time on the comparison pages.
What if I can't find stock of BU931P?
You can fill out our help required form which you can use to request a quote for BU931P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.