Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 1.12Gbps |
IC Input Type | LVDS |
IC Output Type | LVCMOS |
Driver Case Style | HQFPVM |
No. of Pins | 144Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 10 |
No. of Outputs | 67Outputs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LVDS Interface ICs | RS |
Deserialiser, 1.12Gbps, Hqfpvm-144 | Newark Electronics |
DESERIALISER, 1.12GBPS, HQFPVM-144 | Farnell |
Where can I find additional details, specifications and documents for a BU90R102-Z?
Additional datasheets, footprints and schematics for BU90R102-Z are listed on our Part Details page. You can also find images and similar parts to BU90R102-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU90R102-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU90R102-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU90R102-Z fall under?
The BU90R102-Z is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BU90R102-Z when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU90R102-Z you can contact the distributor directly for product support, shipping queries etc.
Is the BU90R102-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU90R102-Z have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU90R102-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU90R102-Z often in real-time on the comparison pages.
What if I can't find stock of BU90R102-Z?
You can fill out our help required form which you can use to request a quote for BU90R102-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.