Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
No stock
|
Buy Now | |
CoreStaff
from US$2.10
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
690
in stock
|
Buy Now | |
Rutronik
from US$2.00
|
-
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Future Electronics
from US$3.67
|
-
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
element14
from US$6.16
|
-
|
Buy Now |
35bits data of parallel LVCMOS level inputs are converted to five channels of LVDS data stream |
30bits of RGB output data and 5bits of timing and control data (HSYNC, VSYNC, DE, CNTL1 and CNTL2) are transmitted up to 784Mbps effective rate per LVDS channel |
Support clock frequency form 8MHz up to 112MHz. |
Support consumer video format including 480i, 480P, 720P and 1080i as well |
Clock edge selectable |
Power down mode |
Support spread spectrum clock generator |
Support reduced swing LVDS for low EMI |
30bit LVDS transmitter is recommended to use BU90R104 |
Sub Family | LVDS SerDes |
---|---|
Function | Serializer |
Input Signal Type | LVCMOS |
Output Signal Type | LVDS |
No.of Tx | 5 |
Clock frequency (Min.)[MHz] | 8 |
Clock frequency (Max.)[MHz] | 112 |
Data Rates [Mbps] | 784 |
Parallel Bus Width | 35 |
Supply Voltage(Min.)[V] | 3 |
Supply Voltage(Max.)[V] | 3.6 |
Supply Voltage(Typ.)[V] | 3.3 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 12x12 (t=1.3) |
Data Sheet |
---|
BU8254KVT Data Sheet |
Application Note |
---|
BU8254KVT, BU90R104 |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
35 Bit LVDS-Sender 35:5 serializer | Rutronik |
Serialiser, 784Mbps, Tqfpv-64 | Newark Electronics |
IC DRIVER 5/0 64TQFP | Future Electronics |
LVDS Serializer 0.45V 64-Pin TQFP Tray | Avnet America |
SERIALISER, 784MBPS, TQFPV-64 | Farnell |
Where can I find additional details, specifications and documents for a BU8254KVT-E2?
Additional datasheets, footprints and schematics for BU8254KVT-E2 are listed on our Part Details page. You can also find images and similar parts to BU8254KVT-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU8254KVT-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU8254KVT-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU8254KVT-E2 fall under?
The BU8254KVT-E2 is listed under Semiconductors - ICs > Drivers & Interfaces > SERDES Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU8254KVT-E2 when available in the SERDES Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU8254KVT-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU8254KVT-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU8254KVT-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BU8254KVT-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU8254KVT-E2 often in real-time on the comparison pages.
What if I can't find stock of BU8254KVT-E2?
You can fill out our help required form which you can use to request a quote for BU8254KVT-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.