Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
50
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,004
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now |
Low operating supply voltage |
+1.8 [V] ~ +5.5 [V] (single supply) |
High large signal voltage gain |
Internal ESD protection |
Human body model (HBM) ±4000 [V] (Typ.) |
Low input bias current 1[pA] (Typ.) |
High slew rate |
5.0 [V/μs] |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 1 |
Circuit Current (Typ.) [mA] | 0.65 |
Input Offset Voltage (Max.) [mV] | 6 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 5 |
Input Voltage Range [V] | VSS to VDD-1.2 |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 38 |
Output current (Typ.) [mA] | 7 |
CMRR (Typ.) [dB] | 60 |
PSRR (Typ.) [dB] | 80 |
GBW (Typ.) [MHz] | 4 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.6) |
Data Sheet |
---|
BU7495HFV Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ground Sense CMOS Operational Amplifier | RS |
Opamp, 5Mhz, -40 To 85Deg C | Newark Electronics |
High Speed Operational Amplifiers IC CMOS OP AMP | Future Electronics |
OP Amp Single GP 5.5V 5-Pin HVSOF T/R | Avnet America |
OPAMP, 5MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU7495HFV-TR?
Additional datasheets, footprints and schematics for BU7495HFV-TR are listed on our Part Details page. You can also find images and similar parts to BU7495HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7495HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7495HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7495HFV-TR fall under?
The BU7495HFV-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BU7495HFV-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7495HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU7495HFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7495HFV-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BU7495HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7495HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BU7495HFV-TR?
You can fill out our help required form which you can use to request a quote for BU7495HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.