Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.83
AEC-Q100 Qualified (Grade 1) |
Input/Output Rail-to-Rail |
Low Operating Supply Voltage |
Low Supply Current |
Low Input Bias Current |
Wide Operating Temperature Range |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 4 |
Circuit Current (Typ.) [mA] | 0.36 |
Input Offset Voltage (Max.) [mV] | 12 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 0.4 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 100 |
Output current (Typ.) [mA] | 10 |
CMRR (Typ.) [dB] | 70 |
PSRR (Typ.) [dB] | 80 |
GBW (Typ.) [MHz] | 1 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 5x6.4 (t=1.35) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU7244YFV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ground Sense CMOS Operational Amplifier | RS |
Opamp, 1Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Quad 0.4V/us 1.8V to 5.5V/±0.9V to ±2.75V 14-Pin SSOP-B Emboss T/R | Avnet America |
OPAMP, 1MHZ, -40 TO 125DEG C | element14 |
OP Amp Quad 0.4V/us 1.8V to 5.5V/�0.9V to �2.75V 14-Pin SSOP-B Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BU7244YFV-CE2?
Additional datasheets, footprints and schematics for BU7244YFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BU7244YFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7244YFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7244YFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7244YFV-CE2 fall under?
The BU7244YFV-CE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BU7244YFV-CE2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7244YFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7244YFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7244YFV-CE2 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU7244YFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7244YFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BU7244YFV-CE2?
You can fill out our help required form which you can use to request a quote for BU7244YFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.