Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low Operating Supply Voltage |
Low Supply Current |
Input Full Swing |
Open Drain Output Type |
Wide Operating Temperature Range |
Low Input Bias Current |
Power supply (Min.) [V] | 1.8 |
---|---|
Power supply (Max.) [V] | 5.5 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.01 |
Input Offset Voltage(Max.)[mV] | 11 |
Input Bias Current(Typ.)[nA] | 0.001 |
Input Voltage Range [V] | VSS to VDD |
Response Time(Typ.)[µS] | 1.8 |
Voltage gain (Typ.)[dB] | 90 |
Output current(Typ.)[mA] | 6 |
PSRR(Typ.)[dB] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BU7233SF Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Comparator, 1.8Us, -40 To 105Deg C | Newark Electronics |
Analogue Comparator, Low Power, 1.8 µs, 1.8V to 5.5V, ± 900mV to ± 2.75V, SOP, 8 Pins | Avnet America |
COMPARATOR, 1.8US, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BU7233SF-E2?
Additional datasheets, footprints and schematics for BU7233SF-E2 are listed on our Part Details page. You can also find images and similar parts to BU7233SF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7233SF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7233SF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7233SF-E2 fall under?
The BU7233SF-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BU7233SF-E2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7233SF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7233SF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7233SF-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU7233SF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7233SF-E2 often in real-time on the comparison pages.
What if I can't find stock of BU7233SF-E2?
You can fill out our help required form which you can use to request a quote for BU7233SF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.