Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low operating supply voltage (+1.8[V]~+5.5[V]) |
+1.8 [V]~+5.5[V](single supply) |
±0.9[V]~±2.75[V](split supply) |
Input and Output full swing |
Push-pull output type |
Low supply current |
Internal ESD protection |
Human body model (HBM) ±4000[V](Typ.) |
Wide temperature range |
-40[℃]~+85[℃] |
Power supply (Min.) [V] | 1.8 |
---|---|
Power supply (Max.) [V] | 5.5 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.01 |
Input Offset Voltage(Max.)[mV] | 11 |
Input Bias Current(Typ.)[nA] | 0.001 |
Input Voltage Range [V] | VSS to VDD |
Response Time(Typ.)[µS] | 1.7 |
Voltage gain (Typ.)[dB] | 90 |
Output current(Typ.)[mA] | 6 |
PSRR(Typ.)[dB] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BU7232F Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Comparator Dual ±2.75V/5.5V 8-Pin SOP T/R | Avnet America |
CMOS COMPARATOR, DUAL, 85°C, SOP8 | Farnell |
Where can I find additional details, specifications and documents for a BU7232F-E2?
Additional datasheets, footprints and schematics for BU7232F-E2 are listed on our Part Details page. You can also find images and similar parts to BU7232F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7232F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7232F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7232F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7232F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU7232F-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for BU7232F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7232F-E2 often in real-time on the comparison pages.
What if I can't find stock of BU7232F-E2?
You can fill out our help required form which you can use to request a quote for BU7232F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.