Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
5V Power Supply |
Conversion Ratio, 21:12 |
Input Frequency Range: 5 Hz to 5 kHz |
Small Package, SSOP5 |
Conversion Ratio | 21:12 |
---|---|
Supply Voltage [V] | 4.5V to 5.5V |
Circuit Current [mA] | 0.5 |
Input Frequency [kHz] | 0.005 to 5 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU6823G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Pulse Rate Converter, -40 To 110Deg C Rohs Compliant: Yes |Rohm BU6823G-TR | Newark Electronics |
Fan Motor Driver 4.5V to 5.5V 5-Pin SSOP Emboss T/R | Avnet America |
PULSE RATE CONVERTER, -40 TO 110DEG C | element14 |
Where can I find additional details, specifications and documents for a BU6823G-TR?
Additional datasheets, footprints and schematics for BU6823G-TR are listed on our Part Details page. You can also find images and similar parts to BU6823G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU6823G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU6823G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU6823G-TR fall under?
The BU6823G-TR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BU6823G-TR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU6823G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU6823G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU6823G-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU6823G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU6823G-TR often in real-time on the comparison pages.
What if I can't find stock of BU6823G-TR?
You can fill out our help required form which you can use to request a quote for BU6823G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.