Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
3,837
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
8,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,837
in stock
|
Buy Now | |
element14
from US$0.67
|
3,837
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hall Effect Type | Bipolar |
---|---|
Output Current | 1mA |
Sensor Case Style | SSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Base Number | 52025 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
Hall Effect Sensor, 85 C Rohs Compliant: Yes |Rohm BU52025G-TR | Newark Electronics |
HALL EFFECT, BIPOLAR, SWITCH, 5SSOP | element14 |
Silicon Monolithic Integrated Circuit, Hall Effet Switch | Future Electronics |
Hall Effect Sensor 1mA Omnipolar 3.3V 5-Pin SSOP Embossed T/R | Avnet Asia |
HS OMNIPOLAR (SSOP5) SMD | Rutronik |
Where can I find additional details, specifications and documents for a BU52025G-TR?
Additional datasheets, footprints and schematics for BU52025G-TR are listed on our Part Details page. You can also find images and similar parts to BU52025G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52025G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52025G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52025G-TR fall under?
The BU52025G-TR is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU52025G-TR when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52025G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU52025G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU52025G-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BU52025G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52025G-TR often in real-time on the comparison pages.
What if I can't find stock of BU52025G-TR?
You can fill out our help required form which you can use to request a quote for BU52025G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.