Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 700V |
Transition Frequency ft | - |
Power Dissipation Pd | 75W |
DC Collector Current | 2.5A |
DC Current Gain hFE | - |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 4A |
Current Ic @ Vce Sat | 2A |
Current Ic Continuous a Max | 2.5A |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 75W |
Termination Type | Through Hole |
Voltage Vces | 1.5kV |
TRANSISTOR, NPN, 1500V, TO-220 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1 1/2 In Bushing Rgd/Imc Nm Insul |Abb Thomas & Betts BU 505 | Newark Electronics |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a BU505?
Additional datasheets, footprints and schematics for BU505 are listed on our Part Details page. You can also find images and similar parts to BU505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU505 fall under?
The BU505 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BU505 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU505 you can contact the distributor directly for product support, shipping queries etc.
Is the BU505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU505 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for BU505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU505 often in real-time on the comparison pages.
What if I can't find stock of BU505?
You can fill out our help required form which you can use to request a quote for BU505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.