Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,285
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power consumption |
Wide operating supply voltage (3V to 16 (18) V) |
High input impedance |
L-TTL2 input and LS-TTL1 can be driven directly. |
Pin compatible with 4S, 4000B series |
Function compatible with 4S, 4000B series |
Wide lineup of package |
Linearity with excellent transfer characteristics |
Function | Quad Analog Switch |
---|---|
Vcc(Min.)[V] | 3 |
Vcc(Max.)[V] | 18 |
H Input Voltage (Min.)[V] | 3.5 |
L Input Voltage (Max.)[V] | 1.5 |
ON Resistance [ohm] | 600 |
Control-output propagation delay time [ns] | 60 |
In-Out propagation delay time [ns] | 20 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 8.7x6.2 (t=1.71) |
Data Sheet |
---|
BU4066BCF Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Analogue Switch, -40 To 85Deg C, Sop-14 | Newark Electronics |
Analog Switch Quad SPST 14-Pin SOP T/R | Avnet America |
ANALOGUE SWITCH, -40 TO 85DEG C, SOP-14 | element14 |
Where can I find additional details, specifications and documents for a BU4066BCF-E2?
Additional datasheets, footprints and schematics for BU4066BCF-E2 are listed on our Part Details page. You can also find images and similar parts to BU4066BCF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU4066BCF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4066BCF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU4066BCF-E2 fall under?
The BU4066BCF-E2 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to BU4066BCF-E2 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU4066BCF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU4066BCF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU4066BCF-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU4066BCF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU4066BCF-E2 often in real-time on the comparison pages.
What if I can't find stock of BU4066BCF-E2?
You can fill out our help required form which you can use to request a quote for BU4066BCF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.