Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
34
in stock
|
Buy Now | |
element14
from US$2.30
|
24
in stock
|
Buy Now | |
Farnell
from US$2.16
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now |
Accessory Type | Spade Terminal to 4mm Banana Jack Adapter |
---|---|
For Use With | Short Banana Plugs/Retractable Banana Plugs |
Product Range | - |
Test Connector INSULATED SPADE LUG RED BULK | Mueller BU-30211A-2 | RS Americas |
INSULATED SPADE LUG,RED,BULK | RS |
Mueller Electric Co Spade Connector, Spade Connector / Banana Plug, 4 mm, Red | Distrelec |
SPADE TERMINAL TO 4MM BANANA JACK, RED | element14 |
Fork terminals | Transfer Multisort Elektronik |
Spade Terminal To 4Mm Banana Jack, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-30211A-2?
Additional datasheets, footprints and schematics for BU-30211A-2 are listed on our Part Details page. You can also find images and similar parts to BU-30211A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30211A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30211A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30211A-2 fall under?
The BU-30211A-2 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to BU-30211A-2 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30211A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30211A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30211A-2 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, element14 and Farnell have stock available or on a lead time for BU-30211A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30211A-2 often in real-time on the comparison pages.
What if I can't find stock of BU-30211A-2?
You can fill out our help required form which you can use to request a quote for BU-30211A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.