Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.47
Test Connector Type A | Banana Plug |
---|---|
Test Connector Type B | Banana Plug |
Voltage Rating | 3kV |
Current Rating | 20A |
Insulator Colour | Red |
Lead Length - Metric | 250mm |
Lead Length - Imperial | 10" |
Red Unshrouded Banana Plug on Both Ends | RS |
Test lead | Transfer Multisort Elektronik |
TEST LEAD, STACKABLE BANANA PLUG, 254MM | element14 |
Test Lead, Banana Plug, Red, 10" | Newark Electronics |
Red Unshrouded Banana Plug on Both Ends 10" 18G Red Silicone | Mueller BU-2929-M-10-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-2929-M-10-2?
Additional datasheets, footprints and schematics for BU-2929-M-10-2 are listed on our Part Details page. You can also find images and similar parts to BU-2929-M-10-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-2929-M-10-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-2929-M-10-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-2929-M-10-2 fall under?
The BU-2929-M-10-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-2929-M-10-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-2929-M-10-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-2929-M-10-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-2929-M-10-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for BU-2929-M-10-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-2929-M-10-2 often in real-time on the comparison pages.
What if I can't find stock of BU-2929-M-10-2?
You can fill out our help required form which you can use to request a quote for BU-2929-M-10-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.