Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.02
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.73
|
10
in stock
|
Buy Now | |
element14
from US$8.24
|
2
in stock
|
Buy Now | |
Farnell
from US$8.38
|
2
in stock
|
Buy Now | |
Distrelec
from US$12.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
-
|
Buy Now | |
RS Americas
from US$8.90
|
-
|
Buy Now | |
Carlton-Bates
from US$8.73
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 600V |
Current Rating | 10A |
Insulator Colour | Black |
Lead Length - Metric | 1.219m |
Product Range | - |
Test lead | Transfer Multisort Elektronik |
TEST LEAD, TEST PROD-BANANA PLUG, 1.22M | element14 |
Black Multiple Feature Test Prod to Unsh | RS |
Mueller Electric Co Test Lead 10A Stainless Steel 1.22m 0.75mm² Black | Distrelec |
Test Lead, Test Prod-Banana Plug, 1.22M | Newark Electronics |
Black Multiple Feature Test Prod to Unshrouded Banana Plug, 48" 18G PVC | Mueller BU-2641-D-48-0 | RS Americas |
Test Clip, Steel, 10A, Black Insulating Sleeve, Banana Plug Connection | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-2641-D-48-0?
Additional datasheets, footprints and schematics for BU-2641-D-48-0 are listed on our Part Details page. You can also find images and similar parts to BU-2641-D-48-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-2641-D-48-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-2641-D-48-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-2641-D-48-0 fall under?
The BU-2641-D-48-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-2641-D-48-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-2641-D-48-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-2641-D-48-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-2641-D-48-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Distrelec have stock available or on a lead time for BU-2641-D-48-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-2641-D-48-0 often in real-time on the comparison pages.
What if I can't find stock of BU-2641-D-48-0?
You can fill out our help required form which you can use to request a quote for BU-2641-D-48-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.