Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now |
IC Interface Type | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 21050 |
Operating Temperature Range | -40°C to +85°C |
Sensor / Transducer Type | Proximity Capacitive Touch |
Supply Current | 550µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
IC, TOUCH SENSOR, SSOP-A32 | Farnell |
Where can I find additional details, specifications and documents for a BU21050FS-E2?
Additional datasheets, footprints and schematics for BU21050FS-E2 are listed on our Part Details page. You can also find images and similar parts to BU21050FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU21050FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU21050FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU21050FS-E2 fall under?
The BU21050FS-E2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU21050FS-E2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU21050FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU21050FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU21050FS-E2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BU21050FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU21050FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BU21050FS-E2?
You can fill out our help required form which you can use to request a quote for BU21050FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.