Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
499
in stock
|
Buy Now | |
Distrelec
from US$3.71
|
118
in stock
|
Buy Now | |
RS Americas
from US$2.91
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Rapid Electronics
from US$2.65
|
-
|
Buy Now | |
element14
from US$2.93
|
-
|
Buy Now | |
Farnell
from US$2.88
|
-
|
Buy Now |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Plug |
Inter Series Connector B | Banana |
Convert To Positions | 1Positions |
Product Range | - |
2mm plug to 4mm jack adapter, black | RS |
Mueller Electric Co Banana Connector, Plug / Socket, Black, 10A, 60V, Gold | Distrelec |
Adapter Connector, 2mm Banana Jack to 4mm Plug, Gold Plated, Nylon, BU Series | Mueller BU-P72914-0 | RS Americas |
2Mm Pin To 4Mm Socket Adapter, 45Mm, Blk | Newark Electronics |
Mueller BU-P72914-0 2mm Plug to 4mm Socket Adapter Black | Rapid Electronics |
2MM PIN TO 4MM SOCKET ADAPTER, 45MM, BLK | element14 |
Where can I find additional details, specifications and documents for a BU-P72914-0?
Additional datasheets, footprints and schematics for BU-P72914-0 are listed on our Part Details page. You can also find images and similar parts to BU-P72914-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P72914-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P72914-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P72914-0 fall under?
The BU-P72914-0 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P72914-0 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P72914-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P72914-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P72914-0 have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for BU-P72914-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P72914-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P72914-0?
You can fill out our help required form which you can use to request a quote for BU-P72914-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.