Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | RCA / Phono |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
BNC F To Phono Plug Adapter | RS |
Connector: BNC | Transfer Multisort Elektronik |
Adapter, Bnc Receptacle-Phono Plug | Newark Electronics |
Adapter | RS Americas |
ADAPTER, BNC RECEPTICLE-PHONO PLUG | element14 |
AUDIO ADAPTER, BNC RCPT-RCA PLUG, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a BU-P5319?
Additional datasheets, footprints and schematics for BU-P5319 are listed on our Part Details page. You can also find images and similar parts to BU-P5319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P5319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P5319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P5319 fall under?
The BU-P5319 is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to BU-P5319 when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P5319 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P5319 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-P5319 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P5319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P5319 often in real-time on the comparison pages.
What if I can't find stock of BU-P5319?
You can fill out our help required form which you can use to request a quote for BU-P5319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.