Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
50 Ohm Jack To Jack Connector Adapter | RS |
Connector: BNC | Transfer Multisort Elektronik |
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm | Newark Electronics |
Adapter RF BNC Jack-Jack STR Body:NiPLDBrass 50Ohm PTFE Cnt:GoldPLDBeCu PNLMnt | Mueller BU-P3846 | RS Americas |
RF ADAPTER, BNC JACK-BNC JACK, 50 OHM | element14 |
Mueller Electric Co RF Adapter, Straight, BNC Socket - BNC Socket, 50Ohm | Distrelec |
Where can I find additional details, specifications and documents for a BU-P3846?
Additional datasheets, footprints and schematics for BU-P3846 are listed on our Part Details page. You can also find images and similar parts to BU-P3846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3846 fall under?
The BU-P3846 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P3846 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3846 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3846 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P3846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3846 often in real-time on the comparison pages.
What if I can't find stock of BU-P3846?
You can fill out our help required form which you can use to request a quote for BU-P3846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.