Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Connector Type | Tip Plug |
---|---|
For Use With | Mueller P4543 or Standard 0.08" Pin Jacks |
Breakdown Voltage | - |
Current Rating | 5A |
Wire Size AWG Max | - |
Insulator Colour | Black |
Product Range | - |
Stackable safety shunt | Transfer Multisort Elektronik |
Mueller Electric Co Shorting Bar, Black, Gold, 5A | Distrelec |
Tip Plug, 5A, Black | Newark Electronics |
Conn AV Pin Tip Shorting Bar | Mueller BU-P3452 | RS Americas |
SHORTING BAR PIN TIP PLUG, 5A, BLACK | element14 |
Where can I find additional details, specifications and documents for a BU-P3452?
Additional datasheets, footprints and schematics for BU-P3452 are listed on our Part Details page. You can also find images and similar parts to BU-P3452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3452 fall under?
The BU-P3452 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-P3452 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3452 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3452 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P3452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3452 often in real-time on the comparison pages.
What if I can't find stock of BU-P3452?
You can fill out our help required form which you can use to request a quote for BU-P3452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.