Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.95
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.90
|
10
in stock
|
Buy Now | |
Distrelec
from US$19.56
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$22.89
|
-
|
Buy Now | |
RS Americas
from US$23.27
|
-
|
Buy Now | |
element14
from US$24.98
|
-
|
Buy Now | |
Farnell
from US$21.95
|
-
|
Buy Now |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.5m |
Jacket Color | - |
Coaxial Cable Type | RG58C |
Impedance | 50ohm |
BNC To BNC coaxial test lead | RS |
Test lead | Transfer Multisort Elektronik |
Mueller Electric Co Test Lead PVC / PTFE Nickel-Plated Brass / Gold-Plated Brass 0.5mm² Black BNC Plug - BNC Plug | Distrelec |
Rf Cable Assy, Bnc Plug-Plug, 1.5M Rohs Compliant: Yes |Mueller Electric BU-P2249-C-60 | Newark Electronics |
Black BNC Test Lead 500V ac 1.5m LeadLength | Mueller BU-P2249-C-60 | RS Americas |
RF CABLE ASSY, BNC PLUG-PLUG, 1.5M | element14 |
Where can I find additional details, specifications and documents for a BU-P2249-C-60?
Additional datasheets, footprints and schematics for BU-P2249-C-60 are listed on our Part Details page. You can also find images and similar parts to BU-P2249-C-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2249-C-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2249-C-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2249-C-60 fall under?
The BU-P2249-C-60 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to BU-P2249-C-60 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2249-C-60 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2249-C-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2249-C-60 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for BU-P2249-C-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2249-C-60 often in real-time on the comparison pages.
What if I can't find stock of BU-P2249-C-60?
You can fill out our help required form which you can use to request a quote for BU-P2249-C-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.