Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
For Use With | Mueller BU-70, BU-70C, BU-70S & BU-70CS Series Test Clips |
Accessory Type | Red Insulator |
Body Material | PVC |
Colour | Red |
Features | Red |
Length | 1.81" |
RoHS Compliant | NA |
Alligator Clip Insulator | Newark Electronics |
Insulator Skin-Tight Flexible Vinyl | Mueller BU-72-2 | RS Americas |
Insulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-72-2?
Additional datasheets, footprints and schematics for BU-72-2 are listed on our Part Details page. You can also find images and similar parts to BU-72-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-72-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-72-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-72-2 fall under?
The BU-72-2 is listed under Test & Measurement > Test Equipment Accessories > Test Clip Insulators.
Can I view similar or alternative parts?
You can view similar parts to BU-72-2 when available in the Test Clip Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-72-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-72-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-72-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for BU-72-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-72-2 often in real-time on the comparison pages.
What if I can't find stock of BU-72-2?
You can fill out our help required form which you can use to request a quote for BU-72-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.