Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.80
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG58C |
Impedance | 50ohm |
Cable Length - Imperial | 4ft |
Cable Length - Metric | 1.2m |
Jacket Color | Black |
Black BNC Male on Both Ends, 48" RG58 Co | RS |
Test lead | Transfer Multisort Elektronik |
Cable, Coaxial, Rg58C/U, 1.2M, Black | Newark Electronics |
Black BNC Male on Both Ends, 48" RG58 Coax | Mueller BU-5050-B-48-0 | RS Americas |
TEST LEAD, BNC M TO BNC M, BLK, 1.22 M | element14 |
Where can I find additional details, specifications and documents for a BU-5050-B-48-0?
Additional datasheets, footprints and schematics for BU-5050-B-48-0 are listed on our Part Details page. You can also find images and similar parts to BU-5050-B-48-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-5050-B-48-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-5050-B-48-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-5050-B-48-0 fall under?
The BU-5050-B-48-0 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to BU-5050-B-48-0 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-5050-B-48-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-5050-B-48-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-5050-B-48-0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-5050-B-48-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-5050-B-48-0 often in real-time on the comparison pages.
What if I can't find stock of BU-5050-B-48-0?
You can fill out our help required form which you can use to request a quote for BU-5050-B-48-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.