Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug |
Voltage Rating | 600V |
Current Rating | 10A |
Insulator Colour | Black |
Lead Length - Metric | 1.22m |
Product Range | - |
Test lead | Transfer Multisort Elektronik |
LEAD, TEST TIP PROBE-R/A PLUG, 1.22M | element14 |
Mueller Electric Co Test Lead Stainless Steel 1.22m Black | Distrelec |
Lead, Test Tip Probe-R/A Plug, 1.22M | Newark Electronics |
BLACK TEST PROD TO RIGHT ANGLE UNSHROUDED BANANA PLUG, 48 18G PVC | Mueller BU-2741-D-48-0 | RS Americas |
Where can I find additional details, specifications and documents for a BU-2741-D-48-0?
Additional datasheets, footprints and schematics for BU-2741-D-48-0 are listed on our Part Details page. You can also find images and similar parts to BU-2741-D-48-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-2741-D-48-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-2741-D-48-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-2741-D-48-0 fall under?
The BU-2741-D-48-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-2741-D-48-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-2741-D-48-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-2741-D-48-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-2741-D-48-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for BU-2741-D-48-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-2741-D-48-0 often in real-time on the comparison pages.
What if I can't find stock of BU-2741-D-48-0?
You can fill out our help required form which you can use to request a quote for BU-2741-D-48-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.