Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.12
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.75
|
23
in stock
|
Buy Now | |
Distrelec
from US$7.24
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.18
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
8
in stock
|
Buy Now | |
element14
from US$6.20
|
8
in stock
|
Buy Now | |
Farnell
from US$7.29
|
8
in stock
|
Buy Now |
RoHS Compliant | Yes |
---|
Test Prod, Ultra Tech 1000V, 6.2in Black | RS |
Test probe | Transfer Multisort Elektronik |
Mueller Electric Co Test Probe, 160mm, Voltage, Black | Distrelec |
Conn Test Probe Black Insulated Brass Cont Mtl Nickel Nylon 20A 1000V UL | Mueller BU-26130-0 | RS Americas |
Ultra Tech Test Prod, Black Rohs Compliant: Yes |Mueller Electric BU-26130-0 | Newark Electronics |
ULTRA TECH TEST PROD, BLACK | element14 |
Where can I find additional details, specifications and documents for a BU-26130-0?
Additional datasheets, footprints and schematics for BU-26130-0 are listed on our Part Details page. You can also find images and similar parts to BU-26130-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-26130-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-26130-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-26130-0 fall under?
The BU-26130-0 is listed under Test & Measurement > Test Leads & Test Probes > Test Probes - Lead End Connectors.
Can I view similar or alternative parts?
You can view similar parts to BU-26130-0 when available in the Test Probes - Lead End Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-26130-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-26130-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-26130-0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for BU-26130-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-26130-0 often in real-time on the comparison pages.
What if I can't find stock of BU-26130-0?
You can fill out our help required form which you can use to request a quote for BU-26130-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.