Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.37
Test Probe Type | Prod |
---|---|
For Use With | All Shrouded, Unshrouded / Retractable 0.16" (4mm) Banana Plugs |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Test Prod, plug on, 20A, 1000V, Black | RS |
Test probe | Transfer Multisort Elektronik |
Insulated Plug On Test Probe, Blk, 10 A Rohs Compliant: Yes |Mueller Electric BU-26101-0 | Newark Electronics |
Probe Test 0.08 in. Stainless Steel 20 Black 4 mm Banana Plug | Mueller BU-26101-0 | RS Americas |
INSULATED PLUG ON TEST PROBE, BLK, 10 A | element14 |
Where can I find additional details, specifications and documents for a BU-26101-0?
Additional datasheets, footprints and schematics for BU-26101-0 are listed on our Part Details page. You can also find images and similar parts to BU-26101-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-26101-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-26101-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-26101-0 fall under?
The BU-26101-0 is listed under Test & Measurement > Test Leads & Test Probes > Test Probes - Lead End Connectors.
Can I view similar or alternative parts?
You can view similar parts to BU-26101-0 when available in the Test Probes - Lead End Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-26101-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-26101-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-26101-0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-26101-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-26101-0 often in real-time on the comparison pages.
What if I can't find stock of BU-26101-0?
You can fill out our help required form which you can use to request a quote for BU-26101-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.