Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulator Colour | White |
---|---|
For Use With | Heavy Duty Clip for Battery and Test Work 21A, 21C |
Body Material | PVC |
Colour | White |
Overall Length | 5" |
RoHS Compliant | Yes |
Mueller White PVC Insulator Boot For Test Clip | Mueller BU-23-9 | RS Americas |
Test, Clip Insulators | Newark Electronics |
Heavy Duty Clip Insulator White Vinyl | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-23-9?
Additional datasheets, footprints and schematics for BU-23-9 are listed on our Part Details page. You can also find images and similar parts to BU-23-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-23-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-23-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-23-9 fall under?
The BU-23-9 is listed under Test & Measurement > Test Equipment Accessories > Test Clip Insulators.
Can I view similar or alternative parts?
You can view similar parts to BU-23-9 when available in the Test Clip Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-23-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-23-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-23-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for BU-23-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-23-9 often in real-time on the comparison pages.
What if I can't find stock of BU-23-9?
You can fill out our help required form which you can use to request a quote for BU-23-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.