Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.64
|
93
in stock
|
Buy Now | |
element14
from US$8.83
|
557
in stock
|
Buy Now | |
Farnell
from US$9.69
|
537
in stock
|
Buy Now | |
Powell Electronics
from US$9.57
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$4.25
|
94
in stock
|
Buy Now | |
RS Americas
from US$8.23
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
40
in stock
|
Buy Now | |
Distrelec
from US$7.90
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.43
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$8.69
|
-
|
Buy Now |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | 300V |
Current Rating | 7A |
Insulator Colour | Black Green Red Yellow White |
Lead Length - Metric | 304.8mm |
Lead Length - Imperial | 12" |
No. of Test Leads | 10 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
TEST LEAD SET, ALLIGATOR CLIP, 460MM | element14 |
Test Clip Standard Lead Set | RS |
Lead Set, Multi color, Insulated, Alligator, 10 Leads, Soldered Clips, 7A | Mueller BU-00287 | RS Americas |
Test Lead Set, 12", 300V, 7A | Newark Electronics |
Mueller BU-00287 Insulated Alligator Test Lead Set 7A 300V (pack of 10) | Rapid Electronics |
Mueller Electric Co Multi-Color Insulated Alligator Lead Set, 7A, Alligator Clip / Alligator Clip, 460mm, Black, Green, Red, White, Yellow 10pcs 300V | Distrelec |
Test leads | Transfer Multisort Elektronik |
Test Lead, 7A at 300V, 12.00 in. L, Alligator End, PVC Lead | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-00287?
Additional datasheets, footprints and schematics for BU-00287 are listed on our Part Details page. You can also find images and similar parts to BU-00287 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00287 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00287 fall under?
The BU-00287 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-00287 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00287 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00287 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-00287 have stock available?
Authorised distributors including element14, Farnell, Powell Electronics, Chip One Stop and RS have stock available or on a lead time for BU-00287.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00287 often in real-time on the comparison pages.
What if I can't find stock of BU-00287?
You can fill out our help required form which you can use to request a quote for BU-00287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.