Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Test Frequency Range | 4MHz to 2.25GHz |
External Height | 140mm |
External Width | 240mm |
External Depth | 40mm |
Weight | 1.6kg |
Hd Tablet/Touch Signal Analyzer, 7" Tft | Newark Electronics |
Where can I find additional details, specifications and documents for a BTPRO-7000S?
Additional datasheets, footprints and schematics for BTPRO-7000S are listed on our Part Details page. You can also find images and similar parts to BTPRO-7000S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTPRO-7000S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTPRO-7000S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTPRO-7000S fall under?
The BTPRO-7000S is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to BTPRO-7000S when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTPRO-7000S you can contact the distributor directly for product support, shipping queries etc.
Is the BTPRO-7000S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTPRO-7000S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BTPRO-7000S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTPRO-7000S often in real-time on the comparison pages.
What if I can't find stock of BTPRO-7000S?
You can fill out our help required form which you can use to request a quote for BTPRO-7000S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.